PC28F640P30B85E
PC28F640P30B85E
Obsolete
Description:  IC FLASH 64MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Obsolete
In Stock: 47300
PC28F640P30B85E vs PC28F512P30TFA
Category
Series
StrataFlash
Axcell
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
64Mbit
512Mbit
Memory Organization
4M x 16
32M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
52 MHz
Write Cycle Time - Word, Page
85ns
100ns
Access Time
85 ns
100 ns
Voltage - Supply
1.7V ~ 2V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (8x10)