Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology PC28F640J3D75E
PC28F640J3D75E
Obsolete
Memory
Description:
IC FLASH 64MBIT PAR 64EASYBGA
Manufacturer:
Micron Technology
Datasheet:
PC28F640J3D75E Datasheet
History Price: Obsolete
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PC28F640J3D75E vs PC28F640P33T85B TR
Part No
PC28F640J3D75E
PC28F640P33T85B TR
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
StrataFlash
StrataFlash
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
64Mbit
64Mbit
Memory Organization
8M x 8, 4M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
-
52 MHz
Write Cycle Time - Word, Page
75ns
85ns
Access Time
75 ns
85 ns
Voltage - Supply
2.7V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (10x13)
64-EasyBGA (10x13)