Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Micron Technology PC28F512P33TFA
PC28F512P33TFA
Obsolete
Memory
Description:
IC FLASH 512MBIT PAR 64EASYBGA
Manufacturer:
Micron Technology
Datasheet:
PC28F512P33TFA Datasheet
History Price: Obsolete
In Stock: 36300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PC28F512P33TFA vs PC28F512P30TFB TR
Part No
PC28F512P33TFA
PC28F512P30TFB TR
Category
Memory
Memory
Manufacturer
Micron Technology
Micron Technology
Series
Axcell
Axcell
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
512Mbit
512Mbit
Memory Organization
32M x 16
32M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
52 MHz
Write Cycle Time - Word, Page
95ns
100ns
Access Time
95 ns
100 ns
Voltage - Supply
2.3V ~ 3.6V
1.7V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-TBGA
Supplier Device Package
64-EasyBGA (8x10)
64-EasyBGA (8x10)