PBL38640/2SOT
PBL38640/2SOT
Discontinued
Description:  IC TELECOM INTERFACE PDSO-24
Manufacturer:  Infineon Technologies
History Price: Discontinued at Digi-Key
In Stock: 35200
PBL38640/2SOT vs PBL38630/2SOA
Series
FlexiSLIC
FlexiSLIC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Discontinued
Function
Subscriber Line Interface Concept (SLIC)
Subscriber Line Interface Concept (SLIC)
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
5V
5V
Current - Supply
2.8mA
2.8mA
Power (Watts)
730 mW
730 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-24-8
PG-DSO-24-8