Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PBL38640/2SOA
PBL38640/2SOA
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE PDSO-24
Manufacturer:
Infineon Technologies
Datasheet:
PBL38640/2SOA Datasheet
History Price: Obsolete
In Stock: 4100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PBL38640/2SOA vs PBL38620/2QNA
Part No
PBL38640/2SOA
PBL38620/2QNA
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
FlexiSLIC
FlexiSLIC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Function
Subscriber Line Interface Concept (SLIC)
Subscriber Line Interface Concept (SLIC)
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
5V
5V
Current - Supply
2.8mA
2.8mA
Power (Watts)
730 mW
290 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
PG-DSO-24-8
P/PG-LCC-28-3