PBL38640/2SHA
PBL38640/2SHA
Obsolete
Description:  FLEXISLIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 41900
PBL38640/2SHA vs PBL38630/2SOA
Series
FlexiSLIC
FlexiSLIC
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Discontinued
Function
Subscriber Line Interface Concept (SLIC)
Subscriber Line Interface Concept (SLIC)
Interface
2-Wire
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
5V
Current - Supply
4mA
2.8mA
Power (Watts)
1.5 W
730 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-SSOP-24-1
PG-DSO-24-8