PBL38640/2QNT
PBL38640/2QNT
Discontinued
Description:  IC TELECOM INTERFACE PLCC-28
Manufacturer:  Infineon Technologies
History Price: Discontinued at Digi-Key
In Stock: 29700
PBL38640/2QNT vs PBL38640/2SHA
Series
FlexiSLIC
FlexiSLIC
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Obsolete
Function
Subscriber Line Interface Concept (SLIC)
Subscriber Line Interface Concept (SLIC)
Interface
-
2-Wire
Number of Circuits
1
1
Voltage - Supply
5V
4.75V ~ 5.25V
Current - Supply
2.8mA
4mA
Power (Watts)
730 mW
1.5 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
P/PG-LCC-28-3
PG-SSOP-24-1