Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PBL38620/2SOT
PBL38620/2SOT
Active
Interface - Telecom
Description:
FLEXISLIC SLIC
Manufacturer:
Infineon Technologies
Datasheet:
PBL38620/2SOT Datasheet
History Price: $3.88000
In Stock: 32100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PBL38620/2SOT vs PBL38640/2SOA
Part No
PBL38620/2SOT
PBL38640/2SOA
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
FlexiSLIC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Subscriber Line Interface Circuit
Subscriber Line Interface Concept (SLIC)
Interface
2-Wire
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
5V
Current - Supply
2.8mA
2.8mA
Power (Watts)
290 mW
730 mW
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-24-8
PG-DSO-24-8