Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Diodes Inc PAM8902HKER
PAM8902HKER
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D MONO 16QFN
Manufacturer:
Diodes Inc
Datasheet:
PAM8902HKER Datasheet
History Price: $1.25000
In Stock: 19440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PAM8902HKER vs PAM8908JER
Part No
PAM8902HKER
PAM8908JER
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Diodes Inc
Diodes Inc
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
-
35mW x 2 @ 16Ohm
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Features
Short-Circuit and Thermal Protection
Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-QFN (4x4)
U-QFN3030-16
Package / Case
16-VQFN Exposed Pad
16-UFQFN Exposed Pad