Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Cypress Semiconductor PALCE20V8-15PC
PALCE20V8-15PC
Active
Embedded - PLDs (Programmable Logic Device)
Description:
FLASH PLD, 15NS, PAL-TYPE
Manufacturer:
Cypress Semiconductor
Datasheet:
PALCE20V8-15PC Datasheet
History Price: $1.71000
In Stock: 31400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PALCE20V8-15PC vs PALCE16V8L-15DMB
Part No
PALCE20V8-15PC
PALCE16V8L-15DMB
Category
Embedded - PLDs (Programmable Logic Device)
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Cypress Semiconductor
Cypress Semiconductor
Series
-
PALCE16V8
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Programmable Type
PAL
PAL
Number of Macrocells
8
8
Voltage - Input
4.75V ~ 5.25V
4.5V ~ 5.5V
Speed
15 ns
15 ns
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
20-CDIP