Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Cypress Semiconductor PALCE20V8-10PC
PALCE20V8-10PC
Active
Embedded - PLDs (Programmable Logic Device)
Description:
FLASH PLD, 10NS, PAL-TYPE
Manufacturer:
Cypress Semiconductor
Datasheet:
PALCE20V8-10PC Datasheet
History Price: $0.90000
In Stock: 300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PALCE20V8-10PC vs PALCE22V10-5PC
Part No
PALCE20V8-10PC
PALCE22V10-5PC
Category
Embedded - PLDs (Programmable Logic Device)
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Cypress Semiconductor
Cypress Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Programmable Type
PAL
PAL
Number of Macrocells
8
10
Voltage - Input
4.75V ~ 5.25V
4.75V ~ 5.25V
Speed
10 ns
5 ns
Mounting Type
Through Hole
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
24-PDIP