Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Vantis Corp PAL20R8BCJS
PAL20R8BCJS
Active
Embedded - PLDs (Programmable Logic Device)
Description:
OT PLD, 15NS, PAL-TYPE, TTL, CDI
Manufacturer:
Vantis Corp
Datasheet:
PAL20R8BCJS Datasheet
History Price: $7.61000
In Stock: 46500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PAL20R8BCJS vs PALCE20V8-7JC
Part No
PAL20R8BCJS
PALCE20V8-7JC
Category
Embedded - PLDs (Programmable Logic Device)
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Vantis Corp
Cypress Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Programmable Type
PAL
PAL
Number of Macrocells
64
8
Voltage - Input
4.75V ~ 5.25V
4.75V ~ 5.25V
Speed
-
7.5 ns
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.53x11.53)