Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Vantis Corp PAL20L8BCFN
PAL20L8BCFN
Obsolete
Embedded - PLDs (Programmable Logic Device)
Description:
VANTIS PLD
Manufacturer:
Vantis Corp
Datasheet:
PAL20L8BCFN Datasheet
History Price: $13.33000
In Stock: 18300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PAL20L8BCFN vs PALCE16V8H-25SC/4
Part No
PAL20L8BCFN
PALCE16V8H-25SC/4
Category
Embedded - PLDs (Programmable Logic Device)
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Vantis Corp
Lattice Semiconductor
Series
PAL20L8
PAL
Packaging
Bulk
Bulk
Status
Obsolete
Active
Programmable
-
-
Programmable Type
PAL
PAL
Number of Macrocells
64
8
Voltage - Input
5V
4.75V ~ 5.25V
Speed
25 ns
25 ns
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SO