P89V664FA,512
P89V664FA,512
Obsolete
Description:  IC MCU 8BIT 64KB FLASH 44PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 15300
P89V664FA,512 vs P89LPC982FDH,529
Series
89V
LPC900
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
40MHz
18MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
36
26
Program Memory Size
64KB (64K x 8)
8KB (8K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.4V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
28-TSSOP