Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P89V52X2FA,512
P89V52X2FA,512
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB FLASH 44PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
P89V52X2FA,512 Datasheet
History Price: Obsolete
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P89V52X2FA,512 vs P89LV51RC2FA,512
Part No
P89V52X2FA,512
P89LV51RC2FA,512
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
89V
89LV
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
40MHz
33MHz
Connectivity
UART/USART
SPI, UART/USART
Peripherals
POR
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
32
Program Memory Size
8KB (8K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
192 x 8
-
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 3.6V
Data Converters
-
-
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
44-PLCC (16.59x16.59)