P89V52X2FA,512
P89V52X2FA,512
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 44PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 47600
P89V52X2FA,512 vs P89LPC983FDH,529
Series
89V
LPC900
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
40MHz
18MHz
Connectivity
UART/USART
I2C, SPI, UART/USART
Peripherals
POR
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
26
Program Memory Size
8KB (8K x 8)
4KB (4K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
192 x 8
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.4V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
28-TSSOP