P89LV51RD2BBC,557
P89LV51RD2BBC,557
Obsolete
Description:  IC MCU 8BIT 64KB FLASH 44TQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 24400
P89LV51RD2BBC,557 vs P89V52X2FA,512
Series
89LV
89V
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
40MHz
Connectivity
SPI, UART/USART
UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
POR
Number of I/O
32
32
Program Memory Size
64KB (64K x 8)
8KB (8K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
192 x 8
RAM Size
1K x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
44-LCC (J-Lead)
Supplier Device Package
44-TQFP (10x10)
44-PLCC (16.59x16.59)