P89LV51RD2BBC,557
P89LV51RD2BBC,557
Obsolete
Description:  IC MCU 8BIT 64KB FLASH 44TQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 24400
P89LV51RD2BBC,557 vs P89LPC954FA,529
Series
89LV
LPC900
Packaging
Tray
Bulk or Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
18MHz
Connectivity
SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
40
Program Memory Size
64KB (64K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
1K x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
2.4V ~ 3.6V
Data Converters
-
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
44-LCC (J-Lead)
Supplier Device Package
44-TQFP (10x10)
44-PLCC (16.59x16.59)