P89LPC985FDH,529
P89LPC985FDH,529
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 28TSSOP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 6700
P89LPC985FDH,529 vs P89V662FA,512
Series
LPC900
89V
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
18MHz
40MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
POR, PWM, WDT
Number of I/O
26
36
Program Memory Size
8KB (8K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
512 x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
44-LCC (J-Lead)
Supplier Device Package
28-TSSOP
44-PLCC (16.59x16.59)