P89LPC982FA,529
P89LPC982FA,529
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 28PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 32300
P89LPC982FA,529 vs P89LPC972FN,129
Series
LPC900
LPC900
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
18MHz
18MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
26
18
Program Memory Size
8KB (8K x 8)
8KB (8K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
512 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
2.4V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.48x11.48)
20-DIP