Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P89LPC971FDH,129
P89LPC971FDH,129
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 4KB FLASH 20TSSOP
Manufacturer:
NXP Semiconductors
Datasheet:
P89LPC971FDH,129 Datasheet
History Price: Obsolete
In Stock: 7900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P89LPC971FDH,129 vs P89LPC954FA,529
Part No
P89LPC971FDH,129
P89LPC954FA,529
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
LPC900
LPC900
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
18MHz
18MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
18
40
Program Memory Size
4KB (4K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.5V
2.4V ~ 3.6V
Data Converters
-
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
44-LCC (J-Lead)
Supplier Device Package
20-TSSOP
44-PLCC (16.59x16.59)