P89LPC920FDH
P89LPC920FDH
Active
Description:  IC MCU 8BIT
Manufacturer:  Rochester Electronics
History Price: $6.01000
In Stock: 26600
P89LPC920FDH vs P89LV51RD2BBC,557
Series
-
89LV
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
33MHz
Connectivity
-
SPI, UART/USART
Peripherals
-
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
-
32
Program Memory Size
-
64KB (64K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
1K x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 3.6V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
44-TQFP
Supplier Device Package
-
44-TQFP (10x10)