Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P89LPC920FDH
P89LPC920FDH
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT
Manufacturer:
Rochester Electronics
Datasheet:
P89LPC920FDH Datasheet
History Price: $6.01000
In Stock: 26600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P89LPC920FDH vs P89LPC982FDH,529
Part No
P89LPC920FDH
P89LPC982FDH,529
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
-
LPC900
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
18MHz
Connectivity
-
I2C, SPI, UART/USART
Peripherals
-
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
-
26
Program Memory Size
-
8KB (8K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
-
2.4V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP