P89LPC920FDH
P89LPC920FDH
Active
Description:  IC MCU 8BIT
Manufacturer:  Rochester Electronics
History Price: $6.01000
In Stock: 26600
P89LPC920FDH vs P89LPC970FDH,129
Series
-
LPC900
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
18MHz
Connectivity
-
I2C, SPI, UART/USART
Peripherals
-
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
-
18
Program Memory Size
-
2KB (2K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
-
2.4V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-TSSOP