P89C52X2BBD/00,557
P89C52X2BBD/00,557
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 44LQFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 9400
P89C52X2BBD/00,557 vs P89LPC982FA,529
Series
89C
LPC900
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
18MHz
Connectivity
UART/USART
I2C, SPI, UART/USART
Peripherals
POR
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
26
Program Memory Size
8KB (8K x 8)
8KB (8K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.4V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
28-LCC (J-Lead)
Supplier Device Package
44-LQFP (10x10)
28-PLCC (11.48x11.48)