P87LPC778FDH,529
P87LPC778FDH,529
Obsolete
Description:  IC MCU 8BIT 8KB OTP 20TSSOP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 17300
P87LPC778FDH,529 vs P87LPC762BD
Series
LPC700
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
20MHz
-
Connectivity
I2C, UART/USART
-
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
-
Number of I/O
18
-
Program Memory Size
8KB (8K x 8)
-
Program Memory Type
OTP
-
EEPROM Size
-
-
RAM Size
128 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
-
Data Converters
A/D 4x8b
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-TSSOP
-