Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P87LPC769HD
P87LPC769HD
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT
Manufacturer:
Rochester Electronics
Datasheet:
P87LPC769HD Datasheet
History Price: Active
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P87LPC769HD vs P87LPC764FD,512
Part No
P87LPC769HD
P87LPC764FD,512
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
-
LPC700
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
20MHz
Connectivity
-
I2C, UART/USART
Peripherals
-
Brown-out Detect/Reset, LED, POR, WDT
Number of I/O
-
18
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
-
OTP
EEPROM Size
-
-
RAM Size
-
128 x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 6V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SO