P87LPC769HD
P87LPC769HD
Active
Description:  IC MCU 8BIT
Manufacturer:  Rochester Electronics
Datasheet:   P87LPC769HD Datasheet
History Price: Active
In Stock: 24000
P87LPC769HD vs P87LPC762FN,112
Series
-
LPC700
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
20MHz
Connectivity
-
I2C, UART/USART
Peripherals
-
Brown-out Detect/Reset, LED, POR, WDT
Number of I/O
-
18
Program Memory Size
-
2KB (2K x 8)
Program Memory Type
-
OTP
EEPROM Size
-
-
RAM Size
-
128 x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 6V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-DIP