P87LPC768FN
P87LPC768FN
Active
Description:  IC MCU 8BIT 4KB OTP 20DIP
Manufacturer:  Rochester Electronics
Datasheet:   P87LPC768FN Datasheet
History Price: Active
In Stock: 11800
P87LPC768FN vs P87LPC761BDH
Series
LPC700
LPC700
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
20MHz
20MHz
Connectivity
I2C, UART/USART
I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, PWM, WDT
Brown-out Detect/Reset, LED, POR, WDT
Number of I/O
18
14
Program Memory Size
4KB (4K x 8)
2KB (2K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
128 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
2.7V ~ 6V
Data Converters
A/D 4x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-DIP
16-TSSOP