P87LPC764FDH
P87LPC764FDH
Active
Description:  IC MCU 8BIT
Manufacturer:  Rochester Electronics
History Price: $5.95000
In Stock: 19700
P87LPC764FDH vs P87C654X2FA,529
Series
-
87C
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
33MHz
Connectivity
-
I2C, UART/USART
Peripherals
-
POR, WDT
Number of I/O
-
32
Program Memory Size
-
16KB (16K x 8)
Program Memory Type
-
OTP
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
-
44-PLCC (16.59x16.59)