Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P87LPC764FDH
P87LPC764FDH
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT
Manufacturer:
Rochester Electronics
Datasheet:
P87LPC764FDH Datasheet
History Price: $5.95000
In Stock: 19700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P87LPC764FDH vs P87C591VFA/00,512
Part No
P87LPC764FDH
P87C591VFA/00,512
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
-
87C
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
12MHz
Connectivity
-
CANbus, EBI/EMI, I2C, UART/USART
Peripherals
-
POR, PWM, WDT
Number of I/O
-
32
Program Memory Size
-
16KB (16K x 8)
Program Memory Type
-
OTP
EEPROM Size
-
-
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
-
4.75V ~ 5.25V
Data Converters
-
A/D 6x10b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
-
44-PLCC (16.59x16.59)