P87LPC764FDH,512
P87LPC764FDH,512
Obsolete
Description:  IC MCU 8BIT 4KB OTP 20TSSOP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 800
P87LPC764FDH,512 vs P87LPC762BD
Series
LPC700
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
20MHz
-
Connectivity
I2C, UART/USART
-
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
-
Number of I/O
18
-
Program Memory Size
4KB (4K x 8)
-
Program Memory Type
OTP
-
EEPROM Size
-
-
RAM Size
128 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
-
Data Converters
-
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
20-TSSOP
-