P87LPC764FD,512
P87LPC764FD,512
Obsolete
Description:  IC MCU 8BIT 4KB OTP 20SO
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 38600
P87LPC764FD,512 vs P87C660X2BBD,157
Series
LPC700
87C
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
20MHz
33MHz
Connectivity
I2C, UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
POR, PWM, WDT
Number of I/O
18
32
Program Memory Size
4KB (4K x 8)
16KB (16K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
128 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
44-LQFP
Supplier Device Package
20-SO
44-LQFP (10x10)