Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P87LPC764BD,512
P87LPC764BD,512
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 4KB OTP 20SO
Manufacturer:
NXP Semiconductors
Datasheet:
P87LPC764BD,512 Datasheet
History Price: Obsolete
In Stock: 20900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P87LPC764BD,512 vs P87LPC761BDH
Part No
P87LPC764BD,512
P87LPC761BDH
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Rochester Electronics
Series
LPC700
LPC700
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
20MHz
20MHz
Connectivity
I2C, UART/USART
I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
Brown-out Detect/Reset, LED, POR, WDT
Number of I/O
18
14
Program Memory Size
4KB (4K x 8)
2KB (2K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
128 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
2.7V ~ 6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SO
16-TSSOP