P87LPC762BN
P87LPC762BN
Active
Description:  P87LPC762 - 80C51, 8-Bit Microco
Manufacturer:  Rochester Electronics
Datasheet:   P87LPC762BN Datasheet
History Price: Active
In Stock: 15400
P87LPC762BN vs P87LPC764FDH
Series
LPC700
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
20MHz
-
Connectivity
I2C, UART/USART
-
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
-
Number of I/O
18
-
Program Memory Size
2KB (2K x 8)
-
Program Memory Type
OTP
-
EEPROM Size
-
-
RAM Size
128 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
-
Data Converters
-
-
Oscillator Type
Internal
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-DIP
-