P87LPC762BN
P87LPC762BN
Active
Description:  P87LPC762 - 80C51, 8-Bit Microco
Manufacturer:  Rochester Electronics
Datasheet:   P87LPC762BN Datasheet
History Price: Active
In Stock: 15400
P87LPC762BN vs P87C660X2FA,529
Series
LPC700
87C
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
20MHz
33MHz
Connectivity
I2C, UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
POR, PWM, WDT
Number of I/O
18
32
Program Memory Size
2KB (2K x 8)
16KB (16K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
128 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
44-LCC (J-Lead)
Supplier Device Package
20-DIP
44-PLCC (16.59x16.59)