Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P87LPC762BN
P87LPC762BN
Active
Embedded - Microcontrollers
Description:
P87LPC762 - 80C51, 8-Bit Microco
Manufacturer:
Rochester Electronics
Datasheet:
P87LPC762BN Datasheet
History Price: Active
In Stock: 15400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P87LPC762BN vs P87C654X2FA,529
Part No
P87LPC762BN
P87C654X2FA,529
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
LPC700
87C
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
20MHz
33MHz
Connectivity
I2C, UART/USART
I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
POR, WDT
Number of I/O
18
32
Program Memory Size
2KB (2K x 8)
16KB (16K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
128 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
44-LCC (J-Lead)
Supplier Device Package
20-DIP
44-PLCC (16.59x16.59)