Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P87LPC762BD,512
P87LPC762BD,512
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 2KB OTP 20SO
Manufacturer:
NXP Semiconductors
Datasheet:
P87LPC762BD,512 Datasheet
History Price: Obsolete
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P87LPC762BD,512 vs P87LPC769HD
Part No
P87LPC762BD,512
P87LPC769HD
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Rochester Electronics
Series
LPC700
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
20MHz
-
Connectivity
I2C, UART/USART
-
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
-
Number of I/O
18
-
Program Memory Size
2KB (2K x 8)
-
Program Memory Type
OTP
-
EEPROM Size
-
-
RAM Size
128 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
-
Data Converters
-
-
Oscillator Type
Internal
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SO
-