P87LPC761BDH
P87LPC761BDH
Active
Description:  IC MCU 8BIT 2KB OTP 16TSSOP
Manufacturer:  Rochester Electronics
History Price: $6.61000
In Stock: 28800
P87LPC761BDH vs P87LPC764BD,512
Series
LPC700
LPC700
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
20MHz
20MHz
Connectivity
I2C, UART/USART
I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
Brown-out Detect/Reset, LED, POR, WDT
Number of I/O
14
18
Program Memory Size
2KB (2K x 8)
4KB (4K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
128 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
2.7V ~ 6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
20-SO