Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P87LPC761BDH
P87LPC761BDH
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 2KB OTP 16TSSOP
Manufacturer:
Rochester Electronics
Datasheet:
P87LPC761BDH Datasheet
History Price: $6.61000
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P87LPC761BDH vs P87C661X2BBD,157
Part No
P87LPC761BDH
P87C661X2BBD,157
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
LPC700
87C
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
20MHz
33MHz
Connectivity
I2C, UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
POR, PWM, WDT
Number of I/O
14
32
Program Memory Size
2KB (2K x 8)
16KB (16K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
128 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
44-LQFP
Supplier Device Package
16-TSSOP
44-LQFP (10x10)