P87LPC760BDH,118
P87LPC760BDH,118
Obsolete
Description:  IC MCU 8BIT 1KB OTP 14TSSOP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 16600
P87LPC760BDH,118 vs P87LPC761BDH
Series
LPC700
LPC700
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
20MHz
20MHz
Connectivity
I2C, UART/USART
I2C, UART/USART
Peripherals
Brown-out Detect/Reset, LED, POR, WDT
Brown-out Detect/Reset, LED, POR, WDT
Number of I/O
12
14
Program Memory Size
1KB (1K x 8)
2KB (2K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
128 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 6V
2.7V ~ 6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
16-TSSOP