P87C661X2FA,529
P87C661X2FA,529
Obsolete
Description:  IC MCU 8BIT 16KB OTP 44PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 23300
P87C661X2FA,529 vs P87LPC769HD
Series
87C
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
8051
-
Core Size
8-Bit
-
Speed
33MHz
-
Connectivity
EBI/EMI, I2C, UART/USART
-
Peripherals
POR, PWM, WDT
-
Number of I/O
32
-
Program Memory Size
16KB (16K x 8)
-
Program Memory Type
OTP
-
EEPROM Size
-
-
RAM Size
512 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
44-LCC (J-Lead)
-
Supplier Device Package
44-PLCC (16.59x16.59)
-