P87C660X2FA,529
P87C660X2FA,529
Obsolete
Description:  IC MCU 8BIT 16KB OTP 44PLCC
Manufacturer:  NXP Semiconductors
History Price: $10.45000
In Stock: 30000
P87C660X2FA,529 vs P87LPC762FD,512
Series
87C
LPC700
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
20MHz
Connectivity
EBI/EMI, I2C, UART/USART
I2C, UART/USART
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, LED, POR, WDT
Number of I/O
32
18
Program Memory Size
16KB (16K x 8)
2KB (2K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
512 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
20-SO