P87C660X2BBD,157
P87C660X2BBD,157
Obsolete
Description:  IC MCU 8BIT 16KB OTP 44LQFP
Manufacturer:  NXP Semiconductors
History Price: $10.23000
In Stock: 17800
P87C660X2BBD,157 vs P87LPC779FDH,529
Series
87C
LPC700
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
20MHz
Connectivity
EBI/EMI, I2C, UART/USART
I2C, UART/USART
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, POR, WDT
Number of I/O
32
18
Program Memory Size
16KB (16K x 8)
8KB (8K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
512 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
-
A/D 4x8b; D/A 2x8b
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
44-LQFP (10x10)
20-TSSOP