Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors P87C660X2BBD,157
P87C660X2BBD,157
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB OTP 44LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
P87C660X2BBD,157 Datasheet
History Price: $10.23000
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P87C660X2BBD,157 vs P87LPC764BD,512
Part No
P87C660X2BBD,157
P87LPC764BD,512
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
87C
LPC700
Packaging
Tray
Bulk or Tube
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
20MHz
Connectivity
EBI/EMI, I2C, UART/USART
I2C, UART/USART
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, LED, POR, WDT
Number of I/O
32
18
Program Memory Size
16KB (16K x 8)
4KB (4K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
512 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
44-LQFP (10x10)
20-SO