P87C51RD2FBD/01
P87C51RD2FBD/01
Active
Description:  P87C51 - 80C51, MCS 51, 8-bit m
Manufacturer:  Rochester Electronics
History Price: Active
In Stock: 9700
P87C51RD2FBD/01 vs P87LPC764FN,112
Series
87C
LPC700
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
33MHz
20MHz
Connectivity
EBI/EMI, UART/USART
I2C, UART/USART
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, LED, POR, WDT
Number of I/O
32
18
Program Memory Size
64KB (64K x 8)
4KB (4K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
1K x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
44-LQFP
20-DIP (0.300", 7.62mm)
Supplier Device Package
44-LQFP (10x10)
20-DIP