P87C51FB-4A
P87C51FB-4A
Active
Description:  IC MCU 8BIT
Manufacturer:  Rochester Electronics
Datasheet:   P87C51FB-4A Datasheet
History Price: Active
In Stock: 3500
P87C51FB-4A vs P87C661X2FA,529
Series
-
87C
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
33MHz
Connectivity
-
EBI/EMI, I2C, UART/USART
Peripherals
-
POR, PWM, WDT
Number of I/O
-
32
Program Memory Size
-
16KB (16K x 8)
Program Memory Type
-
OTP
EEPROM Size
-
-
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
-
44-PLCC (16.59x16.59)