P87C51FB-4A,512
P87C51FB-4A,512
Obsolete
Description:  IC MCU 8BIT 16KB OTP 44PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 34600
P87C51FB-4A,512 vs P87C660X2BBD,157
Series
87C
87C
Packaging
Bulk or Tube
Tray
Status
Obsolete
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
33MHz
Connectivity
EBI/EMI, UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
POR, PWM
POR, PWM, WDT
Number of I/O
32
32
Program Memory Size
16KB (16K x 8)
16KB (16K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
256 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LQFP
Supplier Device Package
44-PLCC (16.59x16.59)
44-LQFP (10x10)