P80C592FFA
P80C592FFA
Active
Description:  P80C592 - 8-BIT MICROCONTROLLER
Manufacturer:  Rochester Electronics
Datasheet:   P80C592FFA Datasheet
History Price: $41.71000
In Stock: 31500
P80C592FFA vs P80C592FFA/00,518
Series
80C
80C
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
CANbus, EBI/EMI, UART/USART
CANbus, EBI/EMI, UART/USART
Peripherals
DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
48
48
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
68-PLCC (24.18x24.18)
68-PLCC (24.18x24.18)