Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P80C592FFA
P80C592FFA
Active
Embedded - Microcontrollers
Description:
P80C592 - 8-BIT MICROCONTROLLER
Manufacturer:
Rochester Electronics
Datasheet:
P80C592FFA Datasheet
History Price: $41.71000
In Stock: 31500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
P80C592FFA vs P80C557E4EFB/01,55
Part No
P80C592FFA
P80C557E4EFB/01,55
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
80C
80C
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
CANbus, EBI/EMI, UART/USART
EBI/EMI, I2C, UART/USART
Peripherals
DMA, POR, PWM, WDT
POR, PWM, WDT
Number of I/O
48
40
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
512 x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 8x10b
A/D 8x10b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
80-BQFP
Supplier Device Package
68-PLCC (24.18x24.18)
80-PQFP (14x20)